Vishay Intertechnology, Inc. Wirewound Resistors RWR80N11R0FSBSL

Description
EGN-3-80 11 1% RWR80N11R0FS BSL
Request a Quote Datasheet
Description
EGN-3-80 11 1% RWR80N11R0FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N11R0FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N11R0FSBSL
Wirewound Resistors 3110-RWR80N11R0FSBSL
EGN-3-80 11 1% RWR80N11R0FS BSL

EGN-3-80 11 1% RWR80N11R0FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N11R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N11R0FSBSL-ND
Through Hole Resistors RWR80N11R0FSBSL-ND
11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 11 OHM 2W 1% WW AXIAL - RWR80N11R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 2W 1% WW AXIAL
RWR80N11R0FSBSL
RES 11 OHM 2W 1% WW AXIAL RWR80N11R0FSBSL
RES 11ohm 2W 1% WW AXIAL

RES 11ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N11R0FSBSL RWR80N11R0FSBSL-ND RWR80N11R0FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 11 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 11 ohms 11 ohms 11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details