Vishay Intertechnology, Inc. Through Hole Resistors RWR80N10R4FRBSL

Description
10.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
10.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N10R4FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N10R4FRBSL-ND
Through Hole Resistors RWR80N10R4FRBSL-ND
10.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N10R4FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R4FRBSL
Wirewound Resistors 3110-RWR80N10R4FRBSL
EGN-3-80 10.4 1% RWR80N10R4FR BSL

EGN-3-80 10.4 1% RWR80N10R4FR BSL

Supplier's Site Datasheet
RES 10.4 OHM 2W 1% WW AXIAL - RWR80N10R4FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4 OHM 2W 1% WW AXIAL
RWR80N10R4FRBSL
RES 10.4 OHM 2W 1% WW AXIAL RWR80N10R4FRBSL
RES 10.4ohm 2W 1% WW AXIAL

RES 10.4ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N10R4FRBSL-ND 3110-RWR80N10R4FRBSL RWR80N10R4FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10.4 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.4 ohms 10.4 ohms 10.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details