Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6041FSBSL

Description
ESS-10 6.04K 1% RWR78S6041FS BSL
Request a Quote Datasheet
Description
ESS-10 6.04K 1% RWR78S6041FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6041FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6041FSBSL
Wirewound Resistors 3110-RWR78S6041FSBSL
ESS-10 6.04K 1% RWR78S6041FS BSL

ESS-10 6.04K 1% RWR78S6041FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6041FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6041FSBSL-ND
Through Hole Resistors RWR78S6041FSBSL-ND
6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04K OHM 10W 1% WW AXIAL - RWR78S6041FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 10W 1% WW AXIAL
RWR78S6041FSBSL
RES 6.04K OHM 10W 1% WW AXIAL RWR78S6041FSBSL
RES 6.04Kohm 10W 1% WW AXIAL

RES 6.04Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6041FSBSL RWR78S6041FSBSL-ND RWR78S6041FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.04K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details