Vishay Intertechnology, Inc. RES 10 OHM 2W 1% WW AXIAL RWR80N10R0FSS73

Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 1% WW AXIAL - RWR80N10R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80N10R0FSS73
RES 10 OHM 2W 1% WW AXIAL RWR80N10R0FSS73
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N10R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N10R0FSS73-ND
Through Hole Resistors RWR80N10R0FSS73-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N10R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N10R0FSS73
Wirewound Resistors 3110-RWR80N10R0FSS73
EGN-3-80 10 1% RWR80N10R0FS S73

EGN-3-80 10 1% RWR80N10R0FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N10R0FSS73 RWR80N10R0FSS73-ND 3110-RWR80N10R0FSS73
Product Name RES 10 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details