Vishay Intertechnology, Inc. RES 0.2 OHM 10W 1% WW AXIAL RWR78SR200FRB12

Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 10W 1% WW AXIAL - RWR78SR200FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 10W 1% WW AXIAL
RWR78SR200FRB12
RES 0.2 OHM 10W 1% WW AXIAL RWR78SR200FRB12
RES 0.2ohm 10W 1% WW AXIAL

RES 0.2ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR200FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR200FRB12
Wirewound Resistors 3110-RWR78SR200FRB12
ESS-10 .2 1% RWR78SR200FR B12

ESS-10 .2 1% RWR78SR200FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR200FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR200FRB12-ND
Through Hole Resistors RWR78SR200FRB12-ND
200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78SR200FRB12 3110-RWR78SR200FRB12 RWR78SR200FRB12-ND
Product Name RES 0.2 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123529 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details