Vishay Intertechnology, Inc. RES 115 OHM 2W 1% WW AXIAL RWR80N1150FRS73

Description
RES 115ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 115ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 2W 1% WW AXIAL - RWR80N1150FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 2W 1% WW AXIAL
RWR80N1150FRS73
RES 115 OHM 2W 1% WW AXIAL RWR80N1150FRS73
RES 115ohm 2W 1% WW AXIAL

RES 115ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1150FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1150FRS73-ND
Through Hole Resistors RWR80N1150FRS73-ND
115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80N1150FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1150FRS73
Wirewound Resistors 3110-RWR80N1150FRS73
EGN-3-80 115 1% RWR80N1150FR S73

EGN-3-80 115 1% RWR80N1150FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1150FRS73 RWR80N1150FRS73-ND 3110-RWR80N1150FRS73
Product Name RES 115 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details