100 mOhms ±0.5% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.1ohm 10W 0.5% WW AXIAL
ESS-10 .1 .5% RWR78SR100DR BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR78SR100DRBSL-ND | RWR78SR100DRBSL | 3110-RWR78SR100DRBSL |
| Product Name | Through Hole Resistors | RES 0.1 OHM 10W 0.5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |