Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1151FRS73

Description
EGN-3-80 1.15K 1% RWR80N1151FR S73
Request a Quote Datasheet
Description
EGN-3-80 1.15K 1% RWR80N1151FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1151FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1151FRS73
Wirewound Resistors 3110-RWR80N1151FRS73
EGN-3-80 1.15K 1% RWR80N1151FR S73

EGN-3-80 1.15K 1% RWR80N1151FR S73

Supplier's Site Datasheet
RES 1.15K OHM 2W 1% WW AXIAL - RWR80N1151FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 2W 1% WW AXIAL
RWR80N1151FRS73
RES 1.15K OHM 2W 1% WW AXIAL RWR80N1151FRS73
RES 1.15Kohm 2W 1% WW AXIAL

RES 1.15Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80N1151FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1151FRS73-ND
Through Hole Resistors RWR80N1151FRS73-ND
1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1151FRS73 RWR80N1151FRS73 RWR80N1151FRS73-ND
Product Name Wirewound Resistors RES 1.15K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers