Vishay Intertechnology, Inc. RES 82 OHM 10W 1% WW AXIAL RWR78S82R0FRB12

Description
RES 82ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 10W 1% WW AXIAL - RWR78S82R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 10W 1% WW AXIAL
RWR78S82R0FRB12
RES 82 OHM 10W 1% WW AXIAL RWR78S82R0FRB12
RES 82ohm 10W 1% WW AXIAL

RES 82ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S82R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S82R0FRB12
Wirewound Resistors 3110-RWR78S82R0FRB12
ESS-10 82 1% RWR78S82R0FR B12

ESS-10 82 1% RWR78S82R0FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S82R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S82R0FRB12-ND
Through Hole Resistors RWR78S82R0FRB12-ND
82 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

82 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S82R0FRB12 3110-RWR78S82R0FRB12 RWR78S82R0FRB12-ND
Product Name RES 82 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms 82 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details