Vishay Intertechnology, Inc. RES 100 OHM 2W 1% WW AXIAL RWR80N1000FPB12

Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2W 1% WW AXIAL - RWR80N1000FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR80N1000FPB12
RES 100 OHM 2W 1% WW AXIAL RWR80N1000FPB12
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1000FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000FPB12
Wirewound Resistors 3110-RWR80N1000FPB12
EGN-3-80 100 1% RWR80N1000FP B12

EGN-3-80 100 1% RWR80N1000FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1000FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1000FPB12-ND
Through Hole Resistors RWR80N1000FPB12-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80N1000FPB12 3110-RWR80N1000FPB12 RWR80N1000FPB12-ND
Product Name RES 100 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers