Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6811BRBSL

Description
ESS-10 6.81K .1% RWR78S6811BR BSL
Request a Quote Datasheet
Description
ESS-10 6.81K .1% RWR78S6811BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6811BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6811BRBSL
Wirewound Resistors 3110-RWR78S6811BRBSL
ESS-10 6.81K .1% RWR78S6811BR BSL

ESS-10 6.81K .1% RWR78S6811BR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S6811BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6811BRBSL-ND
Through Hole Resistors RWR78S6811BRBSL-ND
6.81 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81K OHM 10W 0.1% WW AXIAL - RWR78S6811BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 10W 0.1% WW AXIAL
RWR78S6811BRBSL
RES 6.81K OHM 10W 0.1% WW AXIAL RWR78S6811BRBSL
RES 6.81Kohm 10W 0.1% WW AXIAL

RES 6.81Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6811BRBSL RWR78S6811BRBSL-ND RWR78S6811BRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.81K OHM 10W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details