Vishay Intertechnology, Inc. RES 8.25 OHM 10W 1% WW AXIAL RWR78S8R25FRBSL

Description
RES 8.25ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 10W 1% WW AXIAL - RWR78S8R25FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 10W 1% WW AXIAL
RWR78S8R25FRBSL
RES 8.25 OHM 10W 1% WW AXIAL RWR78S8R25FRBSL
RES 8.25ohm 10W 1% WW AXIAL

RES 8.25ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S8R25FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8R25FRBSL-ND
Through Hole Resistors RWR78S8R25FRBSL-ND
8.25 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.25 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S8R25FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8R25FRBSL
Wirewound Resistors 3110-RWR78S8R25FRBSL
ESS-10 8.25 1% RWR78S8R25FR BSL

ESS-10 8.25 1% RWR78S8R25FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S8R25FRBSL RWR78S8R25FRBSL-ND 3110-RWR78S8R25FRBSL
Product Name RES 8.25 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details