Vishay Intertechnology, Inc. Through Hole Resistors RWR78SR499FRS73

Description
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78SR499FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR499FRS73-ND
Through Hole Resistors RWR78SR499FRS73-ND
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 10W 1% WW AXIAL - RWR78SR499FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% WW AXIAL
RWR78SR499FRS73
RES 0.499 OHM 10W 1% WW AXIAL RWR78SR499FRS73
RES 0.499ohm 10W 1% WW AXIAL

RES 0.499ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78SR499FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR499FRS73
Wirewound Resistors 3110-RWR78SR499FRS73
ESS-10 .499 1% RWR78SR499FR S73

ESS-10 .499 1% RWR78SR499FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR499FRS73-ND RWR78SR499FRS73 3110-RWR78SR499FRS73
Product Name Through Hole Resistors RES 0.499 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details