Vishay Intertechnology, Inc. RES 7.15 OHM 10W 1% WW AXIAL RWR78S7R15FRS73

Description
RES 7.15ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 10W 1% WW AXIAL - RWR78S7R15FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 10W 1% WW AXIAL
RWR78S7R15FRS73
RES 7.15 OHM 10W 1% WW AXIAL RWR78S7R15FRS73
RES 7.15ohm 10W 1% WW AXIAL

RES 7.15ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S7R15FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S7R15FRS73-ND
Through Hole Resistors RWR78S7R15FRS73-ND
7.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S7R15FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S7R15FRS73
Wirewound Resistors 3110-RWR78S7R15FRS73
ESS-10 7.15 1% RWR78S7R15FR S73

ESS-10 7.15 1% RWR78S7R15FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S7R15FRS73 RWR78S7R15FRS73-ND 3110-RWR78S7R15FRS73
Product Name RES 7.15 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details