Vishay Intertechnology, Inc. Wirewound Resistors RWR78S6R04FSB12

Description
ESS-10 6.04 1% RWR78S6R04FS B12
Request a Quote Datasheet
Description
ESS-10 6.04 1% RWR78S6R04FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S6R04FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S6R04FSB12
Wirewound Resistors 3110-RWR78S6R04FSB12
ESS-10 6.04 1% RWR78S6R04FS B12

ESS-10 6.04 1% RWR78S6R04FS B12

Supplier's Site Datasheet
RES 6.04 OHM 10W 1% WW AXIAL - RWR78S6R04FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 10W 1% WW AXIAL
RWR78S6R04FSB12
RES 6.04 OHM 10W 1% WW AXIAL RWR78S6R04FSB12
RES 6.04ohm 10W 1% WW AXIAL

RES 6.04ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S6R04FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S6R04FSB12-ND
Through Hole Resistors RWR78S6R04FSB12-ND
6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S6R04FSB12 RWR78S6R04FSB12 RWR78S6R04FSB12-ND
Product Name Wirewound Resistors RES 6.04 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers