Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR110FRB12

Description
ESS-10 .11 1% RWR78SR110FR B12
Request a Quote Datasheet
Description
ESS-10 .11 1% RWR78SR110FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR110FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR110FRB12
Wirewound Resistors 3110-RWR78SR110FRB12
ESS-10 .11 1% RWR78SR110FR B12

ESS-10 .11 1% RWR78SR110FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR110FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR110FRB12-ND
Through Hole Resistors RWR78SR110FRB12-ND
110 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.11 OHM 10W 1% WW AXIAL - RWR78SR110FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.11 OHM 10W 1% WW AXIAL
RWR78SR110FRB12
RES 0.11 OHM 10W 1% WW AXIAL RWR78SR110FRB12
RES 0.11ohm 10W 1% WW AXIAL

RES 0.11ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR110FRB12 RWR78SR110FRB12-ND RWR78SR110FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.11 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1100 ohms 0.1100 ohms 0.1100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details