Vishay Intertechnology, Inc. RES 0.576 OHM 10W 1% WW AXIAL RWR78SR576FSBSL

Description
RES 0.576ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.576ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.576 OHM 10W 1% WW AXIAL - RWR78SR576FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.576 OHM 10W 1% WW AXIAL
RWR78SR576FSBSL
RES 0.576 OHM 10W 1% WW AXIAL RWR78SR576FSBSL
RES 0.576ohm 10W 1% WW AXIAL

RES 0.576ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR576FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR576FSBSL-ND
Through Hole Resistors RWR78SR576FSBSL-ND
576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78SR576FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR576FSBSL
Wirewound Resistors 3110-RWR78SR576FSBSL
ESS-10 .576 1% RWR78SR576FS BSL

ESS-10 .576 1% RWR78SR576FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78SR576FSBSL RWR78SR576FSBSL-ND 3110-RWR78SR576FSBSL
Product Name RES 0.576 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5760 ohms 0.5760 ohms 0.5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers