Vishay Intertechnology, Inc. Wirewound Resistors RWR78S8450FRRSL

Description
ESS-10 845 1% RWR78S8450FR RSL
Request a Quote Datasheet
Description
ESS-10 845 1% RWR78S8450FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S8450FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S8450FRRSL
Wirewound Resistors 3110-RWR78S8450FRRSL
ESS-10 845 1% RWR78S8450FR RSL

ESS-10 845 1% RWR78S8450FR RSL

Supplier's Site Datasheet
RES 845 OHM 10W 1% WW AXIAL - RWR78S8450FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 10W 1% WW AXIAL
RWR78S8450FRRSL
RES 845 OHM 10W 1% WW AXIAL RWR78S8450FRRSL
RES 845ohm 10W 1% WW AXIAL

RES 845ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S8450FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S8450FRRSL-ND
Through Hole Resistors RWR78S8450FRRSL-ND
845 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S8450FRRSL RWR78S8450FRRSL RWR78S8450FRRSL-ND
Product Name Wirewound Resistors RES 845 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 3-1630012-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
3 suppliers