Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR100FRB12

Description
ESS-10 .1 1% RWR78SR100FR B12
Request a Quote Datasheet
Description
ESS-10 .1 1% RWR78SR100FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR100FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR100FRB12
Wirewound Resistors 3110-RWR78SR100FRB12
ESS-10 .1 1% RWR78SR100FR B12

ESS-10 .1 1% RWR78SR100FR B12

Supplier's Site Datasheet
RES 0.1 OHM 10W 1% WW AXIAL - RWR78SR100FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 10W 1% WW AXIAL
RWR78SR100FRB12
RES 0.1 OHM 10W 1% WW AXIAL RWR78SR100FRB12
RES 0.1ohm 10W 1% WW AXIAL

RES 0.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78SR100FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR100FRB12-ND
Through Hole Resistors RWR78SR100FRB12-ND
100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR100FRB12 RWR78SR100FRB12 RWR78SR100FRB12-ND
Product Name Wirewound Resistors RES 0.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details