Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1150FSRSL

Description
EGN-3-80 115 1% RWR80N1150FS RSL
Request a Quote Datasheet
Description
EGN-3-80 115 1% RWR80N1150FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1150FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1150FSRSL
Wirewound Resistors 3110-RWR80N1150FSRSL
EGN-3-80 115 1% RWR80N1150FS RSL

EGN-3-80 115 1% RWR80N1150FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1150FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1150FSRSL-ND
Through Hole Resistors RWR80N1150FSRSL-ND
115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 115 OHM 2W 1% WW AXIAL - RWR80N1150FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 2W 1% WW AXIAL
RWR80N1150FSRSL
RES 115 OHM 2W 1% WW AXIAL RWR80N1150FSRSL
RES 115ohm 2W 1% WW AXIAL

RES 115ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1150FSRSL RWR80N1150FSRSL-ND RWR80N1150FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 115 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details