Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR825FSBSL

Description
ESS-10 .825 1% RWR78SR825FS BSL
Request a Quote Datasheet
Description
ESS-10 .825 1% RWR78SR825FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR825FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR825FSBSL
Wirewound Resistors 3110-RWR78SR825FSBSL
ESS-10 .825 1% RWR78SR825FS BSL

ESS-10 .825 1% RWR78SR825FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR825FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR825FSBSL-ND
Through Hole Resistors RWR78SR825FSBSL-ND
825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.825 OHM 10W 1% WW AXIAL - RWR78SR825FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 10W 1% WW AXIAL
RWR78SR825FSBSL
RES 0.825 OHM 10W 1% WW AXIAL RWR78SR825FSBSL
RES 0.825ohm 10W 1% WW AXIAL

RES 0.825ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR825FSBSL RWR78SR825FSBSL-ND RWR78SR825FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.825 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details