Vishay Intertechnology, Inc. Through Hole Resistors RWR80N1000FSBSL

Description
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80N1000FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1000FSBSL-ND
Through Hole Resistors RWR80N1000FSBSL-ND
100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% WW AXIAL - RWR80N1000FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% WW AXIAL
RWR80N1000FSBSL
RES 100 OHM 2W 1% WW AXIAL RWR80N1000FSBSL
RES 100ohm 2W 1% WW AXIAL

RES 100ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80N1000FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1000FSBSL
Wirewound Resistors 3110-RWR80N1000FSBSL
EGN-3-80 100 1% RWR80N1000FS BSL

EGN-3-80 100 1% RWR80N1000FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80N1000FSBSL-ND RWR80N1000FSBSL 3110-RWR80N1000FSBSL
Product Name Through Hole Resistors RES 100 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details