Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR402FRB12

Description
ESS-10 .402 1% RWR78SR402FR B12
Request a Quote Datasheet
Description
ESS-10 .402 1% RWR78SR402FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR402FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR402FRB12
Wirewound Resistors 3110-RWR78SR402FRB12
ESS-10 .402 1% RWR78SR402FR B12

ESS-10 .402 1% RWR78SR402FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR402FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR402FRB12-ND
Through Hole Resistors RWR78SR402FRB12-ND
402 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.402 OHM 10W 1% WW AXIAL - RWR78SR402FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 10W 1% WW AXIAL
RWR78SR402FRB12
RES 0.402 OHM 10W 1% WW AXIAL RWR78SR402FRB12
RES 0.402ohm 10W 1% WW AXIAL

RES 0.402ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR402FRB12 RWR78SR402FRB12-ND RWR78SR402FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.402 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details