Vishay Intertechnology, Inc. Wirewound Resistors RWR80N1050FRB12

Description
EGN-3-80 105 1% RWR80N1050FR B12
Request a Quote Datasheet
Description
EGN-3-80 105 1% RWR80N1050FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80N1050FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80N1050FRB12
Wirewound Resistors 3110-RWR80N1050FRB12
EGN-3-80 105 1% RWR80N1050FR B12

EGN-3-80 105 1% RWR80N1050FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80N1050FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80N1050FRB12-ND
Through Hole Resistors RWR80N1050FRB12-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 105 OHM 2W 1% WW AXIAL - RWR80N1050FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80N1050FRB12
RES 105 OHM 2W 1% WW AXIAL RWR80N1050FRB12
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80N1050FRB12 RWR80N1050FRB12-ND RWR80N1050FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 105 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-1625966-4 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details