Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR100FSB12

Description
ESS-10 .1 1% RWR78SR100FS B12
Request a Quote Datasheet
Description
ESS-10 .1 1% RWR78SR100FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR100FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR100FSB12
Wirewound Resistors 3110-RWR78SR100FSB12
ESS-10 .1 1% RWR78SR100FS B12

ESS-10 .1 1% RWR78SR100FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR100FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR100FSB12-ND
Through Hole Resistors RWR78SR100FSB12-ND
100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.1 OHM 10W 1% WW AXIAL - RWR78SR100FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 10W 1% WW AXIAL
RWR78SR100FSB12
RES 0.1 OHM 10W 1% WW AXIAL RWR78SR100FSB12
RES 0.1ohm 10W 1% WW AXIAL

RES 0.1ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR100FSB12 RWR78SR100FSB12-ND RWR78SR100FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.1 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details