Vishay Intertechnology, Inc. Wirewound Resistors RWR78SR221FPBSL

Description
ESS-10 .221 1% RWR78SR221FP BSL
Request a Quote Datasheet
Description
ESS-10 .221 1% RWR78SR221FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78SR221FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78SR221FPBSL
Wirewound Resistors 3110-RWR78SR221FPBSL
ESS-10 .221 1% RWR78SR221FP BSL

ESS-10 .221 1% RWR78SR221FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78SR221FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78SR221FPBSL-ND
Through Hole Resistors RWR78SR221FPBSL-ND
221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

221 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.221 OHM 10W 1% WW AXIAL - RWR78SR221FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.221 OHM 10W 1% WW AXIAL
RWR78SR221FPBSL
RES 0.221 OHM 10W 1% WW AXIAL RWR78SR221FPBSL
RES 0.221ohm 10W 1% WW AXIAL

RES 0.221ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78SR221FPBSL RWR78SR221FPBSL-ND RWR78SR221FPBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.221 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2210 ohms 0.2210 ohms 0.2210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details