Vishay Intertechnology, Inc. RES 24.9 OHM 5W 1% WW AXIAL RWR74N24R9FRB12

Description
RES 24.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 24.9ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 5W 1% WW AXIAL - RWR74N24R9FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 5W 1% WW AXIAL
RWR74N24R9FRB12
RES 24.9 OHM 5W 1% WW AXIAL RWR74N24R9FRB12
RES 24.9ohm 5W 1% WW AXIAL

RES 24.9ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N24R9FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N24R9FRB12-ND
Through Hole Resistors RWR74N24R9FRB12-ND
24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

24.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N24R9FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N24R9FRB12
Wirewound Resistors 3110-RWR74N24R9FRB12
ESN-5 24.9 1% RWR74N24R9FR B12

ESN-5 24.9 1% RWR74N24R9FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N24R9FRB12 RWR74N24R9FRB12-ND 3110-RWR74N24R9FRB12
Product Name RES 24.9 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details