Vishay Intertechnology, Inc. RES 6.98 OHM 2W 1% WW AXIAL RWR71S6R98FSB12

Description
RES 6.98ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.98ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98 OHM 2W 1% WW AXIAL - RWR71S6R98FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 2W 1% WW AXIAL
RWR71S6R98FSB12
RES 6.98 OHM 2W 1% WW AXIAL RWR71S6R98FSB12
RES 6.98ohm 2W 1% WW AXIAL

RES 6.98ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S6R98FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6R98FSB12
Wirewound Resistors 3110-RWR71S6R98FSB12
ESS-2A 6.98 1% RWR71S6R98FS B12

ESS-2A 6.98 1% RWR71S6R98FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR71S6R98FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6R98FSB12-ND
Through Hole Resistors RWR71S6R98FSB12-ND
6.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S6R98FSB12 3110-RWR71S6R98FSB12 RWR71S6R98FSB12-ND
Product Name RES 6.98 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details