Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR750FSS73

Description
ESS-2A .75 1% RWR71SR750FS S73
Request a Quote Datasheet
Description
ESS-2A .75 1% RWR71SR750FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR750FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR750FSS73
Wirewound Resistors 3110-RWR71SR750FSS73
ESS-2A .75 1% RWR71SR750FS S73

ESS-2A .75 1% RWR71SR750FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR750FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR750FSS73-ND
Through Hole Resistors RWR71SR750FSS73-ND
750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.75 OHM 2W 1% WW AXIAL - RWR71SR750FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 2W 1% WW AXIAL
RWR71SR750FSS73
RES 0.75 OHM 2W 1% WW AXIAL RWR71SR750FSS73
RES 0.75ohm 2W 1% WW AXIAL

RES 0.75ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR750FSS73 RWR71SR750FSS73-ND RWR71SR750FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.75 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers