Vishay Intertechnology, Inc. RES 3 OHM 5W 0.1% WW AXIAL RWR74N3R00BSRSL

Description
RES 3ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 3ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 5W 0.1% WW AXIAL - RWR74N3R00BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 5W 0.1% WW AXIAL
RWR74N3R00BSRSL
RES 3 OHM 5W 0.1% WW AXIAL RWR74N3R00BSRSL
RES 3ohm 5W 0.1% WW AXIAL

RES 3ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N3R00BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N3R00BSRSL-ND
Through Hole Resistors RWR74N3R00BSRSL-ND
3 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

3 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N3R00BSRSL RWR74N3R00BSRSL-ND
Product Name RES 3 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers