Vishay Intertechnology, Inc. Through Hole Resistors RWR71S6190FRB12

Description
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR71S6190FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S6190FRB12-ND
Through Hole Resistors RWR71S6190FRB12-ND
619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 619 OHM 2W 1% WW AXIAL - RWR71S6190FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 2W 1% WW AXIAL
RWR71S6190FRB12
RES 619 OHM 2W 1% WW AXIAL RWR71S6190FRB12
RES 619ohm 2W 1% WW AXIAL

RES 619ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S6190FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S6190FRB12
Wirewound Resistors 3110-RWR71S6190FRB12
ESS-2A 619 1% RWR71S6190FR B12

ESS-2A 619 1% RWR71S6190FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S6190FRB12-ND RWR71S6190FRB12 3110-RWR71S6190FRB12
Product Name Through Hole Resistors RES 619 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 619 ohms 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details