Vishay Intertechnology, Inc. Through Hole Resistors RWR74N22R6FMRSL

Description
22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N22R6FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N22R6FMRSL-ND
Through Hole Resistors RWR74N22R6FMRSL-ND
22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

22.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N22R6FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N22R6FMRSL
Wirewound Resistors 3110-RWR74N22R6FMRSL
ESN-5 22.6 1% RWR74N22R6FM RSL

ESN-5 22.6 1% RWR74N22R6FM RSL

Supplier's Site Datasheet
RES 22.6 OHM 5W 1% WW AXIAL - RWR74N22R6FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 5W 1% WW AXIAL
RWR74N22R6FMRSL
RES 22.6 OHM 5W 1% WW AXIAL RWR74N22R6FMRSL
RES 22.6ohm 5W 1% WW AXIAL

RES 22.6ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N22R6FMRSL-ND 3110-RWR74N22R6FMRSL RWR74N22R6FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 22.6 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers