Vishay Intertechnology, Inc. Through Hole Resistors RWR74N2000FRB12

Description
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N2000FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2000FRB12-ND
Through Hole Resistors RWR74N2000FRB12-ND
200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 200 OHM 5W 1% WW AXIAL - RWR74N2000FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 5W 1% WW AXIAL
RWR74N2000FRB12
RES 200 OHM 5W 1% WW AXIAL RWR74N2000FRB12
RES 200ohm 5W 1% WW AXIAL

RES 200ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N2000FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2000FRB12
Wirewound Resistors 3110-RWR74N2000FRB12
ESN-5 200 1% RWR74N2000FR B12

ESN-5 200 1% RWR74N2000FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2000FRB12-ND RWR74N2000FRB12 3110-RWR74N2000FRB12
Product Name Through Hole Resistors RES 200 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers