Vishay Intertechnology, Inc. RES 1K OHM 5W 1% WW AXIAL RWR74N1001FRB12

Description
RES 1Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 5W 1% WW AXIAL - RWR74N1001FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 5W 1% WW AXIAL
RWR74N1001FRB12
RES 1K OHM 5W 1% WW AXIAL RWR74N1001FRB12
RES 1Kohm 5W 1% WW AXIAL

RES 1Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1001FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1001FRB12
Wirewound Resistors 3110-RWR74N1001FRB12
ESN-5 1K 1% RWR74N1001FR B12

ESN-5 1K 1% RWR74N1001FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74N1001FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1001FRB12-ND
Through Hole Resistors RWR74N1001FRB12-ND
1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N1001FRB12 3110-RWR74N1001FRB12 RWR74N1001FRB12-ND
Product Name RES 1K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details