Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1600FRBSL

Description
ESN-5 160 1% RWR74N1600FR BSL
Request a Quote Datasheet
Description
ESN-5 160 1% RWR74N1600FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1600FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1600FRBSL
Wirewound Resistors 3110-RWR74N1600FRBSL
ESN-5 160 1% RWR74N1600FR BSL

ESN-5 160 1% RWR74N1600FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74N1600FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1600FRBSL-ND
Through Hole Resistors RWR74N1600FRBSL-ND
160 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

160 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 160 OHM 5W 1% WW AXIAL - RWR74N1600FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 5W 1% WW AXIAL
RWR74N1600FRBSL
RES 160 OHM 5W 1% WW AXIAL RWR74N1600FRBSL
RES 160ohm 5W 1% WW AXIAL

RES 160ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1600FRBSL RWR74N1600FRBSL-ND RWR74N1600FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 160 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 160 ohms 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers