Vishay Intertechnology, Inc. RES 121 OHM 5W 1% WW AXIAL RWR74N1210FRS73

Description
RES 121ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 5W 1% WW AXIAL - RWR74N1210FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 5W 1% WW AXIAL
RWR74N1210FRS73
RES 121 OHM 5W 1% WW AXIAL RWR74N1210FRS73
RES 121ohm 5W 1% WW AXIAL

RES 121ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1210FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1210FRS73-ND
Through Hole Resistors RWR74N1210FRS73-ND
121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

121 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N1210FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1210FRS73
Wirewound Resistors 3110-RWR74N1210FRS73
ESN-5 121 1% RWR74N1210FR S73

ESN-5 121 1% RWR74N1210FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N1210FRS73 RWR74N1210FRS73-ND 3110-RWR74N1210FRS73
Product Name RES 121 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details