Vishay Intertechnology, Inc. RES 9.09K OHM 2W 0.1% WW AXIAL RWR71S9091BSRSL

Description
RES 9.09Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 2W 0.1% WW AXIAL - RWR71S9091BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 2W 0.1% WW AXIAL
RWR71S9091BSRSL
RES 9.09K OHM 2W 0.1% WW AXIAL RWR71S9091BSRSL
RES 9.09Kohm 2W 0.1% WW AXIAL

RES 9.09Kohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S9091BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S9091BSRSL-ND
Through Hole Resistors RWR71S9091BSRSL-ND
9.09 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.09 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR71S9091BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S9091BSRSL
Wirewound Resistors 3110-RWR71S9091BSRSL
ESS-2A 9.09K .1% RWR71S9091BS RSL

ESS-2A 9.09K .1% RWR71S9091BS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR71S9091BSRSL RWR71S9091BSRSL-ND 3110-RWR71S9091BSRSL
Product Name RES 9.09K OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms 9090 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers