Vishay Intertechnology, Inc. Through Hole Resistors RWR74N1780FRRSL

Description
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N1780FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1780FRRSL-ND
Through Hole Resistors RWR74N1780FRRSL-ND
178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

178 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 178 OHM 5W 1% WW AXIAL - RWR74N1780FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 5W 1% WW AXIAL
RWR74N1780FRRSL
RES 178 OHM 5W 1% WW AXIAL RWR74N1780FRRSL
RES 178ohm 5W 1% WW AXIAL

RES 178ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74N1780FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1780FRRSL
Wirewound Resistors 3110-RWR74N1780FRRSL
ESN-5 178 1% RWR74N1780FR RSL

ESN-5 178 1% RWR74N1780FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N1780FRRSL-ND RWR74N1780FRRSL 3110-RWR74N1780FRRSL
Product Name Through Hole Resistors RES 178 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details