Vishay Intertechnology, Inc. RES 221 OHM 5W 1% WW AXIAL RWR74N2210FRRSL

Description
RES 221ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 221ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 5W 1% WW AXIAL - RWR74N2210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 5W 1% WW AXIAL
RWR74N2210FRRSL
RES 221 OHM 5W 1% WW AXIAL RWR74N2210FRRSL
RES 221ohm 5W 1% WW AXIAL

RES 221ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2210FRRSL-ND
Through Hole Resistors RWR74N2210FRRSL-ND
221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

221 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2210FRRSL
Wirewound Resistors 3110-RWR74N2210FRRSL
ESN-5 221 1% RWR74N2210FR RSL

ESN-5 221 1% RWR74N2210FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2210FRRSL RWR74N2210FRRSL-ND 3110-RWR74N2210FRRSL
Product Name RES 221 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers