Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1500FRRSL

Description
ESN-5 150 1% RWR74N1500FR RSL
Request a Quote Datasheet
Description
ESN-5 150 1% RWR74N1500FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1500FRRSL
Wirewound Resistors 3110-RWR74N1500FRRSL
ESN-5 150 1% RWR74N1500FR RSL

ESN-5 150 1% RWR74N1500FR RSL

Supplier's Site Datasheet
RES 150 OHM 5W 1% WW AXIAL - RWR74N1500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5W 1% WW AXIAL
RWR74N1500FRRSL
RES 150 OHM 5W 1% WW AXIAL RWR74N1500FRRSL
RES 150ohm 5W 1% WW AXIAL

RES 150ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1500FRRSL-ND
Through Hole Resistors RWR74N1500FRRSL-ND
150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

150 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1500FRRSL RWR74N1500FRRSL RWR74N1500FRRSL-ND
Product Name Wirewound Resistors RES 150 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details