Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR511FRRSL

Description
ESS-2A .511 1% RWR71SR511FR RSL
Request a Quote Datasheet
Description
ESS-2A .511 1% RWR71SR511FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR511FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR511FRRSL
Wirewound Resistors 3110-RWR71SR511FRRSL
ESS-2A .511 1% RWR71SR511FR RSL

ESS-2A .511 1% RWR71SR511FR RSL

Supplier's Site Datasheet
RES 0.511 OHM 2W 1% WW AXIAL - RWR71SR511FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 2W 1% WW AXIAL
RWR71SR511FRRSL
RES 0.511 OHM 2W 1% WW AXIAL RWR71SR511FRRSL
RES 0.511ohm 2W 1% WW AXIAL

RES 0.511ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR511FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR511FRRSL-ND
Through Hole Resistors RWR71SR511FRRSL-ND
511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR511FRRSL RWR71SR511FRRSL RWR71SR511FRRSL-ND
Product Name Wirewound Resistors RES 0.511 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details