Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR147FRS73

Description
ESS-2A .147 1% RWR71SR147FR S73
Request a Quote Datasheet
Description
ESS-2A .147 1% RWR71SR147FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR147FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR147FRS73
Wirewound Resistors 3110-RWR71SR147FRS73
ESS-2A .147 1% RWR71SR147FR S73

ESS-2A .147 1% RWR71SR147FR S73

Supplier's Site Datasheet
RES 0.147 OHM 2W 1% WW AXIAL - RWR71SR147FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 2W 1% WW AXIAL
RWR71SR147FRS73
RES 0.147 OHM 2W 1% WW AXIAL RWR71SR147FRS73
RES 0.147ohm 2W 1% WW AXIAL

RES 0.147ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71SR147FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR147FRS73-ND
Through Hole Resistors RWR71SR147FRS73-ND
147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR147FRS73 RWR71SR147FRS73 RWR71SR147FRS73-ND
Product Name Wirewound Resistors RES 0.147 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers