Vishay Intertechnology, Inc. Through Hole Resistors RWR74N2500FRB12

Description
250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74N2500FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2500FRB12-ND
Through Hole Resistors RWR74N2500FRB12-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2500FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2500FRB12
Wirewound Resistors 3110-RWR74N2500FRB12
ESN-5 250 1% RWR74N2500FR B12

ESN-5 250 1% RWR74N2500FR B12

Supplier's Site Datasheet
RES 250 OHM 5W 1% WW AXIAL - RWR74N2500FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 5W 1% WW AXIAL
RWR74N2500FRB12
RES 250 OHM 5W 1% WW AXIAL RWR74N2500FRB12
RES 250ohm 5W 1% WW AXIAL

RES 250ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74N2500FRB12-ND 3110-RWR74N2500FRB12 RWR74N2500FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 250 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details