Vishay Intertechnology, Inc. RES 1.5 OHM 5W 0.1% WW AXIAL RWR74N1R50BSB12

Description
RES 1.5ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 5W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 5W 0.1% WW AXIAL - RWR74N1R50BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 5W 0.1% WW AXIAL
RWR74N1R50BSB12
RES 1.5 OHM 5W 0.1% WW AXIAL RWR74N1R50BSB12
RES 1.5ohm 5W 0.1% WW AXIAL

RES 1.5ohm 5W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1R50BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1R50BSB12-ND
Through Hole Resistors RWR74N1R50BSB12-ND
1.5 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1.5 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N1R50BSB12 RWR74N1R50BSB12-ND
Product Name RES 1.5 OHM 5W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers