Vishay Intertechnology, Inc. RES 1 OHM 5W 1% WW AXIAL RWR74N1R00FSRSL

Description
RES 1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 5W 1% WW AXIAL - RWR74N1R00FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 5W 1% WW AXIAL
RWR74N1R00FSRSL
RES 1 OHM 5W 1% WW AXIAL RWR74N1R00FSRSL
RES 1ohm 5W 1% WW AXIAL

RES 1ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1R00FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1R00FSRSL-ND
Through Hole Resistors RWR74N1R00FSRSL-ND
1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR74N1R00FSRSL RWR74N1R00FSRSL-ND
Product Name RES 1 OHM 5W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details