Vishay Intertechnology, Inc. Wirewound Resistors RWR71SR301FRBSL

Description
ESS-2A .301 1% RWR71SR301FR BSL
Request a Quote Datasheet
Description
ESS-2A .301 1% RWR71SR301FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71SR301FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71SR301FRBSL
Wirewound Resistors 3110-RWR71SR301FRBSL
ESS-2A .301 1% RWR71SR301FR BSL

ESS-2A .301 1% RWR71SR301FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71SR301FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71SR301FRBSL-ND
Through Hole Resistors RWR71SR301FRBSL-ND
301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.301 OHM 2W 1% WW AXIAL - RWR71SR301FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 2W 1% WW AXIAL
RWR71SR301FRBSL
RES 0.301 OHM 2W 1% WW AXIAL RWR71SR301FRBSL
RES 0.301ohm 2W 1% WW AXIAL

RES 0.301ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71SR301FRBSL RWR71SR301FRBSL-ND RWR71SR301FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.301 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details