Vishay Intertechnology, Inc. Wirewound Resistors RWR74N1870FSBSL

Description
ESN-5 187 1% RWR74N1870FS BSL
Request a Quote Datasheet
Description
ESN-5 187 1% RWR74N1870FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74N1870FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N1870FSBSL
Wirewound Resistors 3110-RWR74N1870FSBSL
ESN-5 187 1% RWR74N1870FS BSL

ESN-5 187 1% RWR74N1870FS BSL

Supplier's Site Datasheet
RES 187 OHM 5W 1% WW AXIAL - RWR74N1870FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 5W 1% WW AXIAL
RWR74N1870FSBSL
RES 187 OHM 5W 1% WW AXIAL RWR74N1870FSBSL
RES 187ohm 5W 1% WW AXIAL

RES 187ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N1870FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N1870FSBSL-ND
Through Hole Resistors RWR74N1870FSBSL-ND
187 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

187 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74N1870FSBSL RWR74N1870FSBSL RWR74N1870FSBSL-ND
Product Name Wirewound Resistors RES 187 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 187 ohms 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers