Vishay Intertechnology, Inc. RES 250 OHM 5W 1% WW AXIAL RWR74N2500FRRSL

Description
RES 250ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 250ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 250 OHM 5W 1% WW AXIAL - RWR74N2500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 5W 1% WW AXIAL
RWR74N2500FRRSL
RES 250 OHM 5W 1% WW AXIAL RWR74N2500FRRSL
RES 250ohm 5W 1% WW AXIAL

RES 250ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74N2500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74N2500FRRSL-ND
Through Hole Resistors RWR74N2500FRRSL-ND
250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

250 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74N2500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74N2500FRRSL
Wirewound Resistors 3110-RWR74N2500FRRSL
ESN-5 250 1% RWR74N2500FR RSL

ESN-5 250 1% RWR74N2500FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74N2500FRRSL RWR74N2500FRRSL-ND 3110-RWR74N2500FRRSL
Product Name RES 250 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers