Vishay Intertechnology, Inc. Wirewound Resistors RWR71S5R11FRS73

Description
ESS-2A 5.11 1% RWR71S5R11FR S73
Request a Quote Datasheet
Description
ESS-2A 5.11 1% RWR71S5R11FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR71S5R11FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5R11FRS73
Wirewound Resistors 3110-RWR71S5R11FRS73
ESS-2A 5.11 1% RWR71S5R11FR S73

ESS-2A 5.11 1% RWR71S5R11FR S73

Supplier's Site Datasheet
RES 5.11 OHM 2W 1% WW AXIAL - RWR71S5R11FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 2W 1% WW AXIAL
RWR71S5R11FRS73
RES 5.11 OHM 2W 1% WW AXIAL RWR71S5R11FRS73
RES 5.11ohm 2W 1% WW AXIAL

RES 5.11ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR71S5R11FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5R11FRS73-ND
Through Hole Resistors RWR71S5R11FRS73-ND
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR71S5R11FRS73 RWR71S5R11FRS73 RWR71S5R11FRS73-ND
Product Name Wirewound Resistors RES 5.11 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details