Vishay Intertechnology, Inc. RES 5.11 OHM 2W 1% WW AXIAL RWR71S5R11FRBSL

Description
RES 5.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 2W 1% WW AXIAL - RWR71S5R11FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 2W 1% WW AXIAL
RWR71S5R11FRBSL
RES 5.11 OHM 2W 1% WW AXIAL RWR71S5R11FRBSL
RES 5.11ohm 2W 1% WW AXIAL

RES 5.11ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR71S5R11FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR71S5R11FRBSL
Wirewound Resistors 3110-RWR71S5R11FRBSL
ESS-2A 5.11 1% RWR71S5R11FR BSL

ESS-2A 5.11 1% RWR71S5R11FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR71S5R11FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR71S5R11FRBSL-ND
Through Hole Resistors RWR71S5R11FRBSL-ND
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR71S5R11FRBSL 3110-RWR71S5R11FRBSL RWR71S5R11FRBSL-ND
Product Name RES 5.11 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers